DS/EN 60811-411

Electric and optical fibre cables - Test methods for non-metallic materials - Part 411: Miscellaneous tests - Low-temperature brittleness of filling compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

IEC 60811-411:2012 gives the procedure to evaluate lower temperature brittleness which typically applies to filling compounds used for communication and optical fibre cables. IEC 60811-411:2012 cancels and replaces Clause 6 of IEC 60811-5-1:1990, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-411
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 411: Miscellaneous tests - Low-temperature brittleness of filling compounds
IEC 60811-411:2012 gives the procedure to evaluate lower temperature brittleness which typically applies to filling compounds used for communication and optical fibre cables. IEC 60811-411:2012...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 411: Miscellaneous tests - Low temperature brittleness of filling compounds
This Part 411 of IEC 60811 gives the procedure to evaluate lower temperature brittleness which typically applies to filling compounds used for communication and optical fibre cables.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 411: Miscellaneous tests - Low temperature brittleness of filling compounds
A description is not available for this item.

References

Advertisement