DS/EN 60811-603

Electric and optical fibre cables - Test methods for non-metallic materials - Part 603: Physical tests - Measurement of total acid number of filling compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-603:2012 gives the test methods to examine the filling compound for corrosive elements. IEC 60811-603:2012 cancels and replaces Clause 7 of IEC 60811-5-1:1990, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-603
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 603: Physical tests - Measurement of total acid number of filling compounds
IEC 60811-603:2012 gives the test methods to examine the filling compound for corrosive elements. IEC 60811-603:2012 cancels and replaces Clause 7 of IEC 60811-5-1:1990, which is withdrawn. Full...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 603: Physical tests - Measurement of total acid number of filling compounds
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 603: Physical tests - Measurement of total acid number of filling compounds
This Part 603 of IEC 60811 gives the test methods to examine the filling compound for corrosive elements.

References

Advertisement