DS/EN 60811-604

Electric and optical fibre cables - Test methods for non-metallic materials - Part 604: Physical tests - Measurement of absence of corrosive components in filling compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

IEC 60811-604:2012 indicates the effect of the filling compound when in contact with the metallic parts of the cable. IEC 60811-604:2012 cancels and replaces Clause 8 of IEC 60811-5-1:1990, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-604
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 604: Physical tests - Measurement of absence of corrosive components in filling compounds
IEC 60811-604:2012 indicates the effect of the filling compound when in contact with the metallic parts of the cable. IEC 60811-604:2012 cancels and replaces Clause 8 of IEC 60811-5-1:1990, which is...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 604: Physical tests - Measurement of absence of corrosive components in filling compounds
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 604: Physical tests - Measurement of absence of corrosive components in filling compounds
This Part 604 of IEC 60811 indicates the effect of the filling compound when in contact with the metallic parts of the cable.

References

Advertisement