DS/EN 60811-5-1

Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5: Methods specific to filling compounds - Section 1: Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C

inactive
Organization: DS
Publication Date: 28 June 2000
Status: inactive
Page Count: 23
ICS Code (Cables): 29.060.20
scope:

This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment. This section one of part 5 gives the methods for drop-point, separation of oil, lower temperature brittleness,total acid number, absence of corrosive components, permittivity at 23 °C - d.c. resistivity at 23 °C and 100 °C.

Document History

May 6, 2004
Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C
This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment, including cables used in ships and in offshore applications....
DS/EN 60811-5-1
June 28, 2000
Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5: Methods specific to filling compounds - Section 1: Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C
This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment. This section one of part 5 gives the methods for drop-point,...

References

Advertisement