DSF/FprEN ISO 1874-2

Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 1874-2:2012)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods that are suitable and necessary to characterize polyamide moulding and extrusion materials are listed. The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this part of ISO 1874, as are the designatory properties viscosity number and tensile modulus of elasticity given in ISO 1874-1.

Document History

December 10, 2012
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties
ISO 1874-2:2012 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
January 7, 2011
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
January 25, 2007
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
January 17, 1996
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of the standard specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials....
DSF/FprEN ISO 1874-2
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 1874-2:2012)
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 1874-2:2010)
A description is not available for this item.
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties - Amendment 1 (ISO 1874-2:2006/DAM 1:2008)
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties - Amendment 1: Laser sintering of specimens (ISO 1874-2:2006/FDAM 1:2010)
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
Advertisement