DS/EN ISO 1874-2
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | DS |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of the standard specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for handling test material and for conditioning of both the test material before moulding and of the specimens before testing are given here.
Document History
December 10, 2012
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties
ISO 1874-2:2012 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
January 7, 2011
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
January 25, 2007
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
DS/EN ISO 1874-2
January 17, 1996
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of the standard specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials....
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 1874-2:2012)
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 1874-2:2010)
A description is not available for this item.
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties - Amendment 1 (ISO 1874-2:2006/DAM 1:2008)
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties - Amendment 1: Laser sintering of specimens (ISO 1874-2:2006/FDAM 1:2010)
This part of 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...