DOD - SMD 5962-10233

MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 August 2012
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 6, 2020
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 14, 2014
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-10233
August 21, 2012
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 9, 2012
MICROCIRCUIT, LINEAR, RADIATION HARDENED, CMOS, 16 TO 1 ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement