CENELEC - EN 60440

Method of measurement of non-linearity in resistors

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2012
Status: active
Page Count: 20
ICS Code (Resistors): 31.040
scope:

Non-linearity testing is a method to evaluate the integrity of a resistive element. It may be applied as an effective inline screening method suitable to detect and eliminate potential infant mortality failures in passive components. The method is fairly rapid, convenient, and the associated equipment is relatively inexpensive.

Typical effects causing non-linearity on resistors are e.g. inhomogeneous spots within a resistive film, traces of film left in the spiraling grooves, or contact instability between a connecting lead or termination and the resistive element.

This International Standard specifies a method of measurement and associated test conditions to assess the magnitude of non-linear distortion generated in a resistor. This method is applied if prescribed by a relevant component specification, or if agreed between a customer and a manufacturer.

Document History

EN 60440
August 1, 2012
Method of measurement of non-linearity in resistors
Non-linearity testing is a method to evaluate the integrity of a resistive element. It may be applied as an effective inline screening method suitable to detect and eliminate potential infant...

References

Advertisement