FORD - WSD-M2A143-A2
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 5 September 2012 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
Document History
February 12, 2014
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
WSD-M2A143-A2
September 5, 2012
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
January 13, 2005
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an aluminum - silicon - copper casting alloy in the as cast or as cast and heat treated condition.
September 15, 2003
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is an aluminum -silicon -copper casting alloy in the as cast or as cast and heat treated condition.
February 1, 1995
ALUMINUM ALLOY - CASTING, HEAT TREATED CONDITION
1. SCOPE The material defined by this specification is an aluminium -silicon -copper casting alloy in the as cast or as cast and heat treated condition.