CENELEC - EN 60893-3-2

Insulating materials – Industrial rigid laminated sheets based on thermosetting resins for electrical purposes Part 3-2: Specifications for individual materials – Requirements for rigid laminated sheets based on epoxy resins

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2004
Status: active
Page Count: 20
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 60893 gives the requirements for industrial rigid laminated sheets for electrical purposes based on epoxy based on epoxy resins and different reinforcements.

Applications and distinguishing properties are given in Table 1.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

EN 60893-3-2
January 1, 2004
Insulating materials – Industrial rigid laminated sheets based on thermosetting resins for electrical purposes Part 3-2: Specifications for individual materials – Requirements for rigid laminated sheets based on epoxy resins
This part of IEC 60893 gives the requirements for industrial rigid laminated sheets for electrical purposes based on epoxy based on epoxy resins and different reinforcements. Applications and...
January 1, 2004
Insulating materials Industrial rigid laminated sheets based on thermosetting resins for electrical purposes Part 3-2: Specifications for individual materials Requirements for rigid laminated sheets based on epoxy resins
A description is not available for this item.
October 1, 1999
Specification for Industrial Rigid Laminated Sheets Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 2: Requirements for Rigid Laminated Sheets Based on Epoxide Resins
A description is not available for this item.
January 1, 1995
Specification for Industrial Rigid Laminated Sheets Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 2: Requirements for Rigid Laminated Sheets Based on Epoxide Resins
A description is not available for this item.
January 1, 1995
Specification for Industrial Rigid Laminated Sheets Based on Thermosetting Resins for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 2: Requirements for Rigid Laminated Sheets Based on Epoxide Resins
A description is not available for this item.

References

Advertisement