CEI - EN 62489-2

Electroacoustics - Audio-frequency induction loop systems for assisted hearing Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure

inactive
Organization: CEI
Publication Date: 1 April 2012
Status: inactive
Page Count: 24
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 62489 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is intended for assessment of human exposure to low-frequency magnetic fields produced by the system, by calculation and by in-situ testing.

This standard does not deal with other aspects of safety, for which IEC 60065 applies, or with EMC.

Document History

November 1, 2015
Electroacoustics - Audio-frequency induction loop systems for assisted hearing Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
This part of IEC 62489 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard...
EN 62489-2
April 1, 2012
Electroacoustics - Audio-frequency induction loop systems for assisted hearing Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
This part of IEC 62489 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard...

References

Advertisement