DOD - SMD 5962-08243

MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, CLOCK NETWORK MANAGER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 September 2012
Status: inactive
Page Count: 48
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2020
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, CLOCK NETWORK MANAGER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are...
February 13, 2014
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, CLOCK NETWORK MANAGER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available...
SMD 5962-08243
September 4, 2012
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, CLOCK NETWORK MANAGER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement