ETSI - TS 101 606-3
IMS Network Testing (INT); Diameter Conformance testing for Gx interface; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
| Organization: | ETSI |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 30 |
scope:
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for Diameter protocol on the Gx interface as specified in TS 129 212 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [6].
The test notation used in the ATS is TTCN-3 (see ES 201 873-1 [7]).
The following test specification and design considerations can be found in the body of the present document:
• the overall test suite structure;
• the testing architecture;
• the test methods and port definitions;
• the test configurations;
• TTCN styles and conventions;
• the partial PIXIT proforma;
• the modules containing the TTCN-3 ATS.
Annex A provides the Abstract Test Suite (ATS) part of the ATS.
Annex B provides the Partial Implementation Extra Information for Testing (PIXIT) Proforma for the PCRF part of the ATS.
Annex C provides the Partial Implementation Extra Information for Testing (PIXIT) Proforma for the PCEF part of the ATS.
Annex D provides the PCTR Proforma for the PCRF part of the ATS. Annex E provides the PCTR Proforma for the PCEF part of the ATS.
Document History