ETSI - TS 101 606-2
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Gx interface (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 December 2013 |
| Status: | active |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Gx interface as specified in TS 129 212 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].
Document History
TS 101 606-2
December 1, 2013
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Gx interface (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Gx interface as specified in TS 129 212 [1] in...
September 1, 2012
IMS Network Testing (INT); Diameter Conformance testing for Gx interface; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Gx interface as specified in TS 129 212 [1] in...