ETSI - TS 101 606-1
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Gx interface (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 December 2013 |
| Status: | active |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the Diameter protocol on the Gx interface as specified in TS 129 212 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].
The supplier of a protocol implementation which is claimed to conform to TS 129 212 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History