DS/EN 60947-4-2

Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – AC semiconductor motor controllers and starters

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 August 2012
Status: active
Page Count: 102
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

IEC 60947-4-2:2011 applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. This standard characterizes a.c. semiconductor motor controllers and starters with and without bypass means. This third edition replaces the second edition published in 1999 and its Amendments 1 (2001) and 2 (2006). It is a technical revision. This edition includes the following significant technical changes with respect to the previous edition and its amendments: - updated EMC normative references and associated requirements, - new references to IEC 60947-1, - marking of electronic relays without thermal memory, - marking of tripping time at 0 °C ambient or below, - new test requirements for limits of operation of time-delay overload relays, - new classes of overload current withstand time, - damp heat, salt mist, vibration and shock tests, - short-circuit test in the smallest enclosure, - update of the routine and sampling tests. This publication is to be read in conjunction with IEC 60947-1:2007.

Document History

DS/EN 60947-4-2
August 29, 2012
Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – AC semiconductor motor controllers and starters
IEC 60947-4-2:2011 applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of...
March 26, 2007
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.
January 21, 2003
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
December 14, 2000
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
March 30, 1999
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 2: A.C. semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
September 30, 1997
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 2: AC semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
Low-voltage switchgear and controlgear -- Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
Low-voltage switchgear and controlgear -- Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
This standard applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which...

References

Advertisement