DS/EN 60947-4-2
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
| Organization: | DS |
| Publication Date: | 21 January 2003 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. This standard characterizes controllers and starters with and without bypass means. This standard does not apply to: - continuous operation of a.c. motors at motor speeds other than the normal speed; - semiconductor equipment, including semiconductor contactors (see 2.2.13 of IEC 60947-1) controlling non-motor loads; - electronic a.c. power controllers covered by IEC 60146.
Document History