CEI EN 61300-2-5
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-5: Tests - Torsion
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test to withstand torsional loads, while under tension, as might be experienced during installation and normal service. The scope of the test also includes those elements designed for ribbon cables.
Document History
March 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test (DUT) to withstand torsional loads that can be experienced during...
CEI EN 61300-2-5
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-5: Tests - Torsion
The purpose of this part of IEC 61300 is to determine the ability of the cable attachment element of the device under test to withstand torsional loads, while under tension, as might be experienced...
June 1, 2005
Dispositivi di interconnessione e componenti passivi per fibre ottiche - Procedure di prova e di misura fondamentali - Parte 2-5: Prove - Torsione
Norma recepita mediante l'annuncio su CEINFORMA giugno 2005.
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 2-5: Prove - Torsione/rotazione
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...