CEI EN 60793-1-32

Optical fibres Part 1-32: Measurement methods and test procedures - Coating strippability

inactive
Buy Now
Organization: CEI
Publication Date: 1 February 2012
Status: inactive
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed either on fibres as produced or after exposure to various environments.

This test applies to A1, A2, A3, B and C fibres.

The object of this standard is to establish uniform requirements for the mechanical characteristic - coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis.

This test is not intended as a means to maximize fibre strength after the coating is removed nor is it intended to specify the best conditions for field stripping of optical fibres.

This test is designed for optical fibres having polymeric coatings with nominal outer diameters in the range of 240 μm to 900 μm. Application of this method to fibres with outer coating diameters outside the range of 230 μm to 930 μm is not recommended.

Warning - Fibres can fracture while being stripped and pierce skin and eyes. Use of protective eyewear is recommended.

Document History

May 1, 2019
Optical fibres Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
CEI EN 60793-1-32
February 1, 2012
Optical fibres Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
September 1, 2005
Fibre ottiche - Parte 1-32: Metodi di misura e procedure di prova - Asportabilità del rivestimento
Norma recepita mediante l'annuncio su CEINFORMA settembre 2005.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

References

Advertisement