CEI EN 60512-9-3
Connectors for electronic equipment - Tests and measurements Part 9-3: Endurance tests - Test 9c: Mechanical operation (engaging/separating) with electrical load
| Organization: | CEI |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
Scope and object
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification.
The object of this standard is to define a standard test method to assess the mechanical and electrical operational endurance, i.e. engaging and separating cycles, of a connector in an operating mode which includes a specified electrical load.
Document History