CEI EN 62271-204

High-voltage switchgear and controlgear Part 204: Rigid gas-insulated transmission lines for rated voltages above 52 kV

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 62
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

January 1, 2023
High-voltage switchgear and controlgear Part 204: Rigid gas-insulated transmission lines for rated voltage above 52 kV
This part of IEC 62271 applies to rigid HV gas-insulated transmission lines (GIL) in which the insulation is obtained, at least partly, by an insulating gas or gas mixture other than air at...
CEI EN 62271-204
July 1, 2012
High-voltage switchgear and controlgear Part 204: Rigid gas-insulated transmission lines for rated voltages above 52 kV
A description is not available for this item.

References

Advertisement