CEI EN 50525-2-41

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 30
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed.

The cables are of rated voltages U0/U up to and including 300/500 V.

The cables are intended for use in fixed installations within high temperature zones.

The maximum conductor operating temperature for each of the cables in this standard is 180 °C.

NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-41 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

CEI EN 50525-2-41
June 1, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-41: Cables for general applications - Single core cables with crosslinked silicone rubber insulation
EN 50525-2-41 applies to cross-linked silicone rubber insulated single core cables. The types included are either insulated only, or insulated and braided, or insulated and sheathed. The cables are...

References

Advertisement