CEI EN 50525-2-82

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 24
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables.

The cables are of rated voltages U0/U up to and including 300/500 V.

The cables are intended for use as decorative chains and with designated lampholders.

NOTE 1 Cables to Type H03RN-F are for use with designated lampholders only. The 0,5 mm2 size is for use with miniaturised lampholders; the 0,75 mm2 size is for use with E 14 lampholders. See also HD 516.

The maximum conductor operating temperature for each of the cables in this standard is 60 °C.

NOTE 2 HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-82 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

CEI EN 50525-2-82
June 1, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains
This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are...

References

Advertisement