IEC 62271-111
High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
| Organization: | IEC |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 134 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages above 1 000 V and up to 38 kV.
Devices that require a dependent manual operation are not covered by this standard.
In order to simplify this standard where possible, the term recloser/FI (reclosers/FIs) has been substituted for automatic circuit recloser or fault interrupter or both.
Document History