IEC 62271-111
High voltage switchgear and controlgear Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
| Organization: | IEC |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages above 1000V and up to 38 kV.
In order to simplify this standard where possible, the term recloser/FI (reclosers/FIs) has been substituted for automatic circuit recloser or fault interrupter or both.
NOTE-When reclosers are applied in a substation, special considerations may apply, see 6.5.1.5.3.
Document History