CENELEC - EN 60674-3-1

Plastic films for electrical purposes Part 3: Specifications for individual materials Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors

inactive
Organization: CENELEC
Publication Date: 1 April 1998
Status: inactive
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in capacitors.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

October 1, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
EN 60674-3-1
April 1, 1998
Plastic films for electrical purposes Part 3: Specifications for individual materials Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
This sheet of IEC 60674-3 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
April 1, 1998
Plastic Films for Electrical Purposes Part 3: Specifications for Individual Materials Sheet 1: Biaxially Oriented Polypropylene (PP) Film for Capacitors
A description is not available for this item.

References

Advertisement