IEC 60968

Self-ballasted lamps for general lighting services – Safety requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2012
Status: inactive
Page Count: 42
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for controlling starting and stable operation (self-ballasted lamps), intended for domestic and similar general lighting purposes, having:

- a rated wattage up to 60 W;

- a rated voltage of 100 V to 250 V;

- Edison screw or bayonet caps.

The requirements of this standard relate only to type testing.

Recommendations for whole product testing or batch testing are under consideration.

This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.

Blue light and infrared hazards are below the level which requires marking.

Document History

March 1, 2015
Self-ballasted fluorescent lamps for general lighting services – Safety requirements
A description is not available for this item.
February 1, 2015
Self-ballasted fluorescent lamps for general lighting services – Safety requirements
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of tubular fluorescent lamps with...
IEC 60968
September 1, 2012
Self-ballasted lamps for general lighting services – Safety requirements
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other...
September 1, 1999
Self-Ballasted Lamps for General Lighting Services - Safety Requirements
This standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gasdischarge lamps...
January 1, 1988
Self-Ballasted Lamps for General Lighting Services - Safety Requirements
A description is not available for this item.

References

Advertisement