IEC 60968
Self-Ballasted Lamps for General Lighting Services - Safety Requirements
| Organization: | IEC |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gasdischarge lamps with integrated means for controlling starting and stable operation (selfballasted lamps), intended for domestic and similar general lighting purposes, having:
- a rated wattage up to 60 W;
- a rated voltage of 100 V to 250 V;
- Edison screw or bayonet caps.
The requirements of this standard relate only to type testing. Recommendations for whole product testing or batch testing are under consideration.
Document History