IEC 61199

Single-capped fluorescent lamps – Safety specifications

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2012
Status: inactive
Page Count: 92
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1.

It also specifies the method a manufacturer should use to show compliance with the requirements of this standard on the basis of whole production appraisal in association with his test records on finished products. This method can also be applied for certification purposes. Details of a batch test procedure which can be used to make limited assessment of batches are also given in this standard.

This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.

Blue light and infrared hazards are below the level which requires marking.

NOTE Compliance with this standard concerns only safety criteria and does not take into account the performance of single-capped fluorescent lamps for general lighting purposes with respect to luminous flux, colour, starting and operational characteristics. For this information, readers are referred to IEC 60901.

It may be expected that lamps which comply with this standard will operate safely at supply voltages between 90 % and 110 % of rated supply voltage of the used ballast and when operated with a ballast complying with IEC 61347-2-3 or IEC 61347-2-8 with a starting device complying with IEC 60155 (if applicable) and in a luminaire complying with IEC 60598-1.

Document History

July 1, 2014
Single-capped fluorescent lamps – Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the...
July 1, 2014
AMENDMENT 2 Single-capped fluorescent lamps – Safety specifications
A description is not available for this item.
September 1, 2012
AMENDMENT 1 Single-capped fluorescent lamps – Safety specifications
A description is not available for this item.
IEC 61199
September 1, 2012
Single-capped fluorescent lamps – Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the...
July 1, 2011
Single-capped fluorescent lamps – Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the...
October 1, 1999
Single-Capped Fluorescent Lamps - Safety Specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having 2G7, 2GX7, GR8, 2G10, G10q, GR10q, GX10q, GY10q,...
July 1, 1998
Single-Capped Fluorescent Lamps - Safety Specifications
A description is not available for this item.
January 1, 1993
Single-Capped Fluorescent Lamps - Safety Specifications; (CENELEC EN 61199:1994)
A description is not available for this item.

References

Advertisement