CEI EN 61347-2-3

Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 92
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.

Performance requirements are the subject of IEC 60929.

Particular requirements for electronic control gear with means protection against overheating are given in Annex C.

For emergency lighting operation, particular requirements for control gear operated from a central supply are given in Annex J. Performance requirements appropriate to the safe operation of emergency lighting are also contained in Annex J.

Requirements for emergency lighting control gear operating from non-centralised power supplies are given in IEC 61347-2-7.

NOTE Performance requirements detailed by Annex J are those considered to be safety-related with respect to reliable emergency operation.

Document History

June 1, 2018
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
October 1, 2017
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
FOREWORD This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment. Full information on the voting for the approval of...
CEI EN 61347-2-3
July 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
February 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
September 1, 2006
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
May 1, 2006
Unità di alimentazione di lampada - Parte 2-3: Prescrizioni particolari per alimentatori elettronici alimentati in corrente alternata per lampade fluorescenti
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
October 1, 2005
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 aggiunge il nuovo art. 17 "Comportamento dell'alimentatore a fine vita della lampada" e l'Allegato K (informativo) "Componenti utilizzati nel circuito...
November 1, 2001
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
Questa Norma specifica le prescrizioni particolari di sicurezza per trasformatori elettronici per il funzionamento con alimentazioni in corrente alternata fino a 1000 V, a 50 Hz o 60 Hz, con...

References

Advertisement