CEI EN 61199
Single-capped fluorescent lamps - Safety specifications
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.
Blue light and infrared hazards are below the level which requires marking.
Document History
May 1, 2015
Single-capped fluorescent lamps - Safety specifications
FOREWORD
The text of document 34A/1740/CDV, future IEC 61199:2011/A2, prepared by SC 34A “Lamps” of IEC/TC 34 “Lamps and related equipment" was submitted to the IEC-CENELEC parallel vote and...
CEI EN 61199
November 1, 2014
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.
Blue light and infrared hazards are below the level which requires marking.
June 1, 2013
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.
Blue light and infrared hazards are below the level which requires marking.
May 1, 2012
Single-capped fluorescent lamps - Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1.
It also specifies the...
June 1, 2000
Single-capped fluorescent lamps - Safety specifications
Questa Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo per illuminazione generale dotate di attacchi 2G7, 2GX7, GR8, 2G10, G10q, GR10q, GX10q, 2G11, G23,...
February 1, 1998
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo di impiego generale nell’illuminazione, di tutti i gruppi dotati di attacchi 2G7, 2GX7, GR8,...
March 1, 1995
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61199, identica alla Pubblicazione IEC 1199 (1993).
La Pubblicazione IEC 1199 specifica le prescrizioni di sicurezza delle...