CEI EN 61199

Single-capped fluorescent lamps - Safety specifications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2015
Status: active
Page Count: 10
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

FOREWORD

The text of document 34A/1740/CDV, future IEC 61199:2011/A2, prepared by SC 34A "Lamps" of IEC/TC 34 "Lamps and related equipment" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC as EN 61199:2011/A2:2015.

The following dates are fixed:

- Latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2015-07-16

- Latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2017-09-03

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

This standard covers the Principle Elements of the Safety Objectives for Electrical Equipment Designed for Use within Certain Voltage Limits (LVD - 2006/95/EC).

Document History

CEI EN 61199
May 1, 2015
Single-capped fluorescent lamps - Safety specifications
FOREWORD The text of document 34A/1740/CDV, future IEC 61199:2011/A2, prepared by SC 34A “Lamps” of IEC/TC 34 “Lamps and related equipment" was submitted to the IEC-CENELEC parallel vote and...
November 1, 2014
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Blue light and infrared hazards are below the level which requires marking.
June 1, 2013
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Blue light and infrared hazards are below the level which requires marking.
May 1, 2012
Single-capped fluorescent lamps - Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the...
June 1, 2000
Single-capped fluorescent lamps - Safety specifications
Questa Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo per illuminazione generale dotate di attacchi 2G7, 2GX7, GR8, 2G10, G10q, GR10q, GX10q, 2G11, G23,...
March 1, 1999
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
June 1, 1998
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
February 1, 1998
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo di impiego generale nell’illuminazione, di tutti i gruppi dotati di attacchi 2G7, 2GX7, GR8,...
March 1, 1995
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61199, identica alla Pubblicazione IEC 1199 (1993). La Pubblicazione IEC 1199 specifica le prescrizioni di sicurezza delle...

References

Advertisement