CEI EN 61199

Single-capped fluorescent lamps - Safety specifications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2012
Status: active
Page Count: 82
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1.

It also specifies the method a manufacturer should use to show compliance with the requirements of this standard on the basis of whole production appraisal in association with his test records on finished products. This method can also be applied for certification purposes. Details of a batch test procedure which can be used to make limited assessment of batches are also given in this standard.

NOTE Compliance with this standard concerns only safety criteria and does not take into account the performance of single-capped fluorescent lamps for general lighting purposes with respect to luminous flux, colour, starting and operational characteristics. For this information, readers are referred to IEC 60901.

It may be expected that lamps which comply with this standard will operate safely at supply voltages between 90 % and 110 % of rated supply voltage of the used ballast and when operated with a ballast complying with IEC 61347-2-3 or IEC 61347-2-8 with a starting device complying with IEC 60155 (if applicable) and in a luminaire complying with IEC 60598-1.

Document History

May 1, 2015
Single-capped fluorescent lamps - Safety specifications
FOREWORD The text of document 34A/1740/CDV, future IEC 61199:2011/A2, prepared by SC 34A “Lamps” of IEC/TC 34 “Lamps and related equipment" was submitted to the IEC-CENELEC parallel vote and...
November 1, 2014
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Blue light and infrared hazards are below the level which requires marking.
June 1, 2013
Single-capped fluorescent lamps - Safety specifications
This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2. Blue light and infrared hazards are below the level which requires marking.
CEI EN 61199
May 1, 2012
Single-capped fluorescent lamps - Safety specifications
This International Standard specifies the safety requirements for single-capped fluorescent lamps for general lighting purposes of all groups having caps according to Table 1. It also specifies the...
June 1, 2000
Single-capped fluorescent lamps - Safety specifications
Questa Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo per illuminazione generale dotate di attacchi 2G7, 2GX7, GR8, 2G10, G10q, GR10q, GX10q, 2G11, G23,...
March 1, 1999
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
June 1, 1998
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
February 1, 1998
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma specifica le prescrizioni di sicurezza delle lampade fluorescenti con attacco singolo di impiego generale nell’illuminazione, di tutti i gruppi dotati di attacchi 2G7, 2GX7, GR8,...
March 1, 1995
Lampade fluorescenti con attacco singolo - Prescrizioni di sicurezza
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61199, identica alla Pubblicazione IEC 1199 (1993). La Pubblicazione IEC 1199 specifica le prescrizioni di sicurezza delle...

References

Advertisement