CEI EN 61347-2-3

Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: inactive
Page Count: 12
ICS Code (Other standards related to lamps): 29.140.99
scope:

FOREWORD

This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment.

Full information on the voting for the approval of this amendment can be found in the report on voting indicated in the above table.

The committee has decided that the contents of this amendment and the base publication will remain unchanged until the stability date indicated on the IEC website under "http://webstore.iec.ch" in the data related to the specific publication. At this date, the publication will be

• reconfirmed,

• withdrawn,

• replaced by a revised edition, or

• amended.

Document History

June 1, 2018
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
CEI EN 61347-2-3
October 1, 2017
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
FOREWORD This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment. Full information on the voting for the approval of...
July 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
February 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
September 1, 2006
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
May 1, 2006
Unità di alimentazione di lampada - Parte 2-3: Prescrizioni particolari per alimentatori elettronici alimentati in corrente alternata per lampade fluorescenti
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
October 1, 2005
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 aggiunge il nuovo art. 17 "Comportamento dell'alimentatore a fine vita della lampada" e l'Allegato K (informativo) "Componenti utilizzati nel circuito...
November 1, 2001
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
Questa Norma specifica le prescrizioni particolari di sicurezza per trasformatori elettronici per il funzionamento con alimentazioni in corrente alternata fino a 1000 V, a 50 Hz o 60 Hz, con...
Advertisement