CEI EN 61347-2-3

Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: active
Page Count: 8
ICS Code (Other standards related to lamps): 29.140.99

Document History

CEI EN 61347-2-3
June 1, 2018
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
October 1, 2017
Lamp control gear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
FOREWORD This amendment has been prepared by subcommittee 34C: Auxiliaries for lamps, of IEC technical committee 34: Lamps and related equipment. Full information on the voting for the approval of...
July 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
February 1, 2012
Lamp controlgear Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
September 1, 2006
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
May 1, 2006
Unità di alimentazione di lampada - Parte 2-3: Prescrizioni particolari per alimentatori elettronici alimentati in corrente alternata per lampade fluorescenti
La presente Variante alla Norma CEI EN 61347-2-3 modifica alcune parti dell'art.3 "Definizioni" sostituisce il contenuto del paragrafo 7.1 "Marcature obbligatorie" sostituisce la Fig. 2 "Valori...
October 1, 2005
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
La presente Variante alla Norma CEI EN 61347-2-3 aggiunge il nuovo art. 17 "Comportamento dell'alimentatore a fine vita della lampada" e l'Allegato K (informativo) "Componenti utilizzati nel circuito...
November 1, 2001
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
Questa Norma specifica le prescrizioni particolari di sicurezza per trasformatori elettronici per il funzionamento con alimentazioni in corrente alternata fino a 1000 V, a 50 Hz o 60 Hz, con...
Advertisement