AIA/NAS - NA0080

NUT, SELF-LOCKING, PLATE, FIXED, TWO LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C, AND 425 °C

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 28 September 2012
Status: inactive
Page Count: 2

Document History

November 30, 2018
NUT, SELF-LOCKING, PLATE, FIXED, TWO LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, C’BORE, 900 MPa, METRIC, 235 °C, AND 425 °C
A description is not available for this item.
NA0080
September 28, 2012
NUT, SELF-LOCKING, PLATE, FIXED, TWO LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C, AND 425 °C
A description is not available for this item.
July 1, 2001
Nut, Self-Locking, Plate, Fixed, Two Lug, Cres, Reduced Rivet Spacing, Low Height, CBore, 900 MPa, Metric, 235 Deg C, and 425 Deg C
A description is not available for this item.
January 1, 1990
Nut, Self-Locking, Plate, Fixed, Two Lug Reduced Rivet Spacing, Low Height, C´Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
A description is not available for this item.

References

Advertisement