AIA/NAS - NA0080
Nut, Self-Locking, Plate, Fixed, Two Lug, Cres, Reduced Rivet Spacing, Low Height, CBore, 900 MPa, Metric, 235 Deg C, and 425 Deg C
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 3 |
Document History
November 30, 2018
NUT, SELF-LOCKING, PLATE, FIXED, TWO LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, C’BORE, 900 MPa, METRIC, 235 °C, AND 425 °C
A description is not available for this item.
September 28, 2012
NUT, SELF-LOCKING, PLATE, FIXED, TWO LUG, CRES, REDUCED RIVET SPACING, LOW HEIGHT, CBORE, 900 MPa, METRIC, 235 °C, AND 425 °C
A description is not available for this item.
NA0080
July 1, 2001
Nut, Self-Locking, Plate, Fixed, Two Lug, Cres, Reduced Rivet Spacing, Low Height, CBore, 900 MPa, Metric, 235 Deg C, and 425 Deg C
A description is not available for this item.
January 1, 1990
Nut, Self-Locking, Plate, Fixed, Two Lug Reduced Rivet Spacing, Low Height, C´Bored, 1100 MPa, Metric 235 Degrees C, 425 Degrees C
A description is not available for this item.