DSF/FprEN ISO 1927-6
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties (ISO/FDIS 1927-6:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 1927 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are applicable to dense and insulating castables and to ramming materials (including plastics) as defined in ISO 1927-1 before and after firing.
Document History
January 7, 2013
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties
ISO 1927-6:2012 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5:2012. The methods are applicable to dense and...
Unshaped refractory materials - Part 6: Measurement of physical properties (ISO/DIS 1927-6:2008)
This standard specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to prENV 1402-5. The methods are applicable to dense and...
DSF/FprEN ISO 1927-6
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties (ISO/FDIS 1927-6:2012)
This part of ISO 1927 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are applicable to dense and...