DS/EN ISO 1927-6

Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 January 2013
Status: active
Page Count: 22
ICS Code (Refractories): 81.080
scope:

ISO 1927-6:2012 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5:2012. The methods are applicable to dense and insulating castables and to ramming materials (including plastics) as defined in ISO 1927-1:2012 before and after firing.

Document History

DS/EN ISO 1927-6
January 7, 2013
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties
ISO 1927-6:2012 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5:2012. The methods are applicable to dense and...
Unshaped refractory materials - Part 6: Measurement of physical properties (ISO/DIS 1927-6:2008)
This standard specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to prENV 1402-5. The methods are applicable to dense and...
Monolithic (unshaped) refractory products - Part 6: Measurement of physical properties (ISO/FDIS 1927-6:2012)
This part of ISO 1927 specifies methods for the determination of properties of unshaped materials from test pieces prepared and stored according to ISO 1927-5. The methods are applicable to dense and...

References

Advertisement