CEN - EN 933-6

Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates

inactive
Organization: CEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 22
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to coarse aggregate of sizes between 4 mm and 20 mm and to fine aggregate of size up to 4 mm.

NOTE 1 For coarse aggregates between 4 mm and 20 mm, the flow coefficient is linked with the percentage of crushed or broken surfaces of an aggregate and can therefore be used in association with the method specified in EN 933-5. Shape and surface texture characteristics also influence the result.

NOTE 2 Experience of this test has been generally limited to natural aggregates.

Document History

December 1, 2022
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This document specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. Other methods can be used for other...
April 1, 2014
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in...
EN 933-6
October 1, 2001
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This European Standard specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to coarse aggregate of sizes between 4 mm and 20 mm and to fine...
October 1, 2001
Tests for Geometrical Properties of Aggregates - Part 6: Assessment of Surface Characteristics - Flow Coefficient of Aggregates
A description is not available for this item.

References

Advertisement