CEN - EN 933-6
Tests for Geometrical Properties of Aggregates - Part 6: Assessment of Surface Characteristics - Flow Coefficient of Aggregates
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Mineral materials and products): | 91.100.15 |
Document History
December 1, 2022
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This document specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. Other methods can be used for other...
April 1, 2014
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in...
October 1, 2001
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This European Standard specifies methods for the determination of the flow coefficient of coarse and fine aggregates. It applies to coarse aggregate of sizes between 4 mm and 20 mm and to fine...
EN 933-6
October 1, 2001
Tests for Geometrical Properties of Aggregates - Part 6: Assessment of Surface Characteristics - Flow Coefficient of Aggregates
A description is not available for this item.