GMW16826
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density
| Organization: | GMW |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, low density, pellet form, black colored injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene/propylene diene monomer (EPDM) rubber.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M12<.
Typical Applications. Typical applications include the following: fully painted bumper fascias and rocker mouldings.
Document History