GMW16826

Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2013
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, low density, pellet form, black colored injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene/propylene diene monomer (EPDM) rubber.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M12<.

Typical Applications. Typical applications include the following: fully painted bumper fascias and rocker moldings.

Document History

August 1, 2018
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, low density, pellet form, black colored injection molding compound. For...
GMW16826
January 1, 2013
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, low density, pellet form, black colored injection molding compound. For...
September 1, 2012
Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, high flow, low density, pellet form, black colored injection molding compound. For...

References

Advertisement