GMW16827
Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density
| Organization: | GMW |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene/propylene diene monomer (EPDM) rubber.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M12<.
Typical Applications. Typical applications include the following: bumper fascias and rocker moldings for mold-in-color (MIC) applications for accent colors, and two tone accent colored painted fascia, where the MIC portion is the accent color.
Document History