GMW16827

Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2013
Status: inactive
Page Count: 6
scope:

Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene/propylene diene monomer (EPDM) rubber.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M12<.

Typical Applications. Typical applications include the following: bumper fascias and rocker moldings for mold-in-color (MIC) applications for accent colors, and two tone accent colored painted fascia, where the MIC portion is the accent color.

Document History

August 1, 2018
Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding...
GMW16827
January 1, 2013
Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding...
September 1, 2012
Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding...

References

Advertisement