AIA/NAS - NAS1400

RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 28 September 2012
Status: active
Page Count: 16
scope:

This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to only one side is available. These rivets are intended for use in aircraft structural or similar applications.

Document History

NAS1400
September 28, 2012
RIVET, BLIND, SELF-PLUGGING, MECHANICALLY LOCKED SPINDLE
This specification establishes the requirements for procurement of self-plugging blind rivets, with a mechanically locked spindle, which can be installed in assemblies or construction where access to...
February 5, 2002
Rivet-Blind, Self-Plugging Mechanically Locked Spindle
THIS SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A MECHANICALLY LOCKED SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION WHERE ACCESS TO...
January 1, 1995
Rivet - Blind, Self-Plugging Mechanically Locked Spindle
A description is not available for this item.

References

Advertisement