AIA/NAS - NAS1400
Rivet-Blind, Self-Plugging Mechanically Locked Spindle
| Organization: | AIA/NAS |
| Publication Date: | 5 February 2002 |
| Status: | inactive |
| Page Count: | 15 |
scope:
THIS SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A MECHANICALLY LOCKED SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION WHERE ACCESS TO ONLY ONE SIDE IS AVAILABLE. THESE RIVETS ARE INTENDED FOR USE IN AIRCRAFT
STRUCTURAL OR SIMILAR APPLICATIONS.
CLASSES AND TYPES-RIVETS SHALL BE FURNISHED IN THE FOLLOWING CLASSES AND
TYPES:
CLASS 1 - PROTRUDING HEAD RIVETS (NAS1398)
TYPE B - ALUMINUM ALLOY (5056) TYPE D - ALUMINUM ALLOY (2017) TYPE M - MONEL
TYPE C - CORROSION AND HEAT RESISTANT STEEL, A-286
CLASS 2 - 100 DEGREE FLUSH HEAD RIVETS (NAS1399)
TYPE B - ALUMINUM ALLOY (5056)
TYPE D - ALUMINUM ALLOY (2017) TYPE M - MONEL TYPE C - CORROSION AND HEAT RESISTANT STEEL, A-286
intended Use:
THIS SPECIFICATION IS INTENDED TO ESTABLISH AND CONTROL THE QUALITY OF BLIND RIVETS FOR USE IN STRUCTURAL APPLICATIONS.
Document History