ISO 7148-1

Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of Bearing Metals

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication.

The test procedures described in this part of ISO 7148 enable the friction and wear behaviour of bearing material/mating/lubricant combinations to be compared with that of other combinations, thus facilitating the selection of a bearing material for running repeatedly or for long periods under conditions of boundary lubrication, low speed and continuous sliding. Owing to difference in test conditions, measured friction and wear values can be expected to vary from one test facility to another.

The test results give useful information for practical application only if all parameters of influence are identical. The more the test conditions deviate from the actual application, the greater the uncertainty of the applicability of the results.

Document History

July 11, 2023
Plain bearings — Testing of the tribological behaviour of bearing materials — Part 1: Testing of bearing metals
This document specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this document enable the...
ISO 7148-1
October 1, 2012
Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of Bearing Metals
This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this part of ISO 7148...
November 1, 1999
Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of Bearing Metals
A description is not available for this item.
January 1, 1985
Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of the Friction and Wear Behaviour of Bearing Material/Mating Material/Oil Combinations Under Conditions of Boundary Lubrication First Edition
A description is not available for this item.

References

Advertisement