SNV - SN EN 16277
Animal feeding stuffs - Determination of mercury by cold-vapour atomic absorption spectrometry (CVAAS) after microwave pressure digestion (extraction with 65 % nitric acid and 30 % hydrogen peroxide)
| Organization: | SNV |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard specifies a method for the determination of mercury in animal feeding stuffs by Cold-Vapour Atomic Absorption Spectrometry (CVAAS) after microwave pressure digestion. The limit of quantification in the test solution should be 0,25 μg/l or lower. Using a test portion of 0,5 g and a volume of the test solution of 25 ml a limit of quantification of 0,0125 mg/kg or lower should be obtained.
Document History