CEI EN 60947-1
Low-voltage switchgear and controlgear Part 1: General rules
| Organization: | CEI |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
General
Replace the existing note of this clause by the following new note:
NOTE The product standards forming the series of IEC standards covering low-voltage switchgear and controlgear are:
IEC 60947-2: Part 2: Circuit-breakers
IEC 60947-3: Part 3: Switches, disconnectors,
switch-disconnectors
IEC 60947-4: Part 4: Contactors and motor-starters
IEC 60947-5: Part 5: Control-circuit devices and switching elements
IEC 60947-6: Part 6: Multiple function equipment
IEC 60947-7: Part 7: Ancillary equipment
IEC 60947-8: Part 8: Control units for built-in thermal protection (PTC) for rotating electrical machines.
Document History